HP logo

HP 285 G3 Microtower PC

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8183
Info modified on:
17 Jun 2024, 21:31:11
End of life date:
30 Nov 2020
Short summary description HP 285 G3 Microtower PC:

HP 285 G3 Microtower PC, 3.5 GHz, AMD A10, 4 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description HP 285 G3 Microtower PC:

HP 285 G3 Microtower PC. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor: A10-9700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: Micro Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.