HP logo

HP Chromebox G2 Intel® Core™ i7 i7-8650U 16 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10374
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Mar 2021
Short summary description HP Chromebox G2 Intel® Core™ i7 i7-8650U 16 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black:

HP Chromebox G2, 1.9 GHz, Intel® Core™ i7, i7-8650U, 16 GB, 64 GB, ChromeOS

Long summary description HP Chromebox G2 Intel® Core™ i7 i7-8650U 16 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black:

HP Chromebox G2. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i7, Processor: i7-8650U. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: ChromeOS. Power supply: 90 W. Form factor: Mini PC. Product type: Mini PC. Weight: 570 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.