HP Wired Mouse 1000, Ambidextrous, USB Type-A, 1200 DPI, Black
HP Wired Mouse 1000. Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Control panel: 3, Scroll type: Wheel. Product colour: Black