HP logo

HP t628 Thin Client

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13119
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jul 2021
Short summary description HP t628 Thin Client:

HP t628 Thin Client, 2 GHz, Intel, Intel® Celeron®, J1900, 2.42 GHz, 4 GB

Long summary description HP t628 Thin Client:

HP t628 Thin Client. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN controller model: Intel Dual Band Wireless-AC 3168, WLAN controller manufacturer: Intel. Width: 52.3 mm, Depth: 200 mm, Height: 245 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.