HP logo

HP 15.6 Duotone Briefcase

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209827
Info modified on:
28 Aug 2023, 11:57:12
End of life date:
31 Jul 2021
Short summary description HP 15.6 Duotone Briefcase:

HP 15.6 Duotone Briefcase, Briefcase, 39.6 cm (15.6"), Shoulder strap, 520 g

Long summary description HP 15.6 Duotone Briefcase:

HP 15.6 Duotone Briefcase. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Number of front pockets: 1, Carrying handle, Shoulder strap. Weight: 520 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.