HP Pavilion Gaming Mouse 300, Optical, USB Type-A, Black, Green
HP Pavilion Gaming Mouse 300. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Cable. Product colour: Black, Green