HP logo

HP 22-c0019il Intel® Core™ i3 i3-8130U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8715
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Dec 2020
Short summary description HP 22-c0019il Intel® Core™ i3 i3-8130U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:

HP 22-c0019il, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, FreeDOS

Long summary description HP 22-c0019il Intel® Core™ i3 i3-8130U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:

HP 22-c0019il. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Built-in camera. Optical drive: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.