HP logo

HP OfficeJet 8015 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248575
Info modified on:
16 Jun 2025, 23:52:16
Short summary description HP OfficeJet 8015 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing:

HP OfficeJet 8015 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Turquoise

Long summary description HP OfficeJet 8015 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing:

HP OfficeJet 8015 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Turquoise

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.