HP logo

HP V220 21.5-inch Monitor computer monitor

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17145
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
31 Jul 2021
Short summary description HP V220 21.5-inch Monitor computer monitor:

HP V220 21.5-inch Monitor, 505 mm, 175.6 mm, 381 mm, 2.89 kg, 505 mm, 45.5 mm

Long summary description HP V220 21.5-inch Monitor computer monitor:

HP V220 21.5-inch Monitor. Width (with stand): 505 mm, Depth (with stand): 175.6 mm, Height (with stand): 381 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.