HP logo

HP Intel Xeon X5560 processor 2.8 GHz 8 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69118
Info modified on:
09 Jul 2024, 09:38:42
Short summary description HP Intel Xeon X5560 processor 2.8 GHz 8 MB Smart Cache:

HP Intel Xeon X5560, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, X5560, 2.8 GHz, 64-bit

Long summary description HP Intel Xeon X5560 processor 2.8 GHz 8 MB Smart Cache:

HP Intel Xeon X5560. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 144 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Number of Processing Die Transistors: 731 M, Processing die size: 263 mm². Compatibility: Z800

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.