HP AMD Opteron 8354, AMD Opteron, Socket F (1207), 65 nm, 2.2 GHz, Server/workstation, 1 GT/s
HP AMD Opteron 8354. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 65 nm. Market segment: Server. Temperature (max): 76 °C, Compatibility: DL785