HP logo

HP Intel Celeron 550 processor 2 GHz 1 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78617
Info modified on:
14 Mar 2024, 19:19:25
Short summary description HP Intel Celeron 550 processor 2 GHz 1 MB L2:

HP Intel Celeron 550, Intel® Celeron®, 65 nm, 2 GHz, 64-bit, 1 MB, L2

Long summary description HP Intel Celeron 550 processor 2 GHz 1 MB L2:

HP Intel Celeron 550. Processor family: Intel® Celeron®, Processor lithography: 65 nm, Processor base frequency: 2 GHz. Number of Processing Die Transistors: 291 M, Processing die size: 143 mm²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.