HP logo

HP 27x 27-inch Display computer monitor

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14188
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Jan 2022
Short summary description HP 27x 27-inch Display computer monitor:

HP 27x 27-inch Display, 613.6 mm, 216.4 mm, 510.2 mm, 6.78 kg, 613.6 mm, 55.6 mm

Long summary description HP 27x 27-inch Display computer monitor:

HP 27x 27-inch Display. Width (with stand): 613.6 mm, Depth (with stand): 216.4 mm, Height (with stand): 510.2 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.