HP logo

HP 22m computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35095
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Nov 2022
Short summary description HP 22m computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

HP 22m, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 14 ms, Black

Long summary description HP 22m computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

HP 22m. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.