HP logo

HP 285 G2 Microtower PC

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11926
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Aug 2020
Short summary description HP 285 G2 Microtower PC:

HP 285 G2 Microtower PC, 3.4 GHz, AMD PRO A4, 4 GB, 1 TB, DVD-RW, FreeDOS

Long summary description HP 285 G2 Microtower PC:

HP 285 G2 Microtower PC. Processor frequency: 3.4 GHz, Processor family: AMD PRO A4, Processor: PRO A4-7350B. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: AMD Radeon R5. Operating system installed: FreeDOS. Power supply: 180 W. Form factor: Micro Tower. Product type: PC. Weight: 6.11 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.