HP logo

HP RP9015 G1 i5-6500 3.2 GHz 39.6 cm (15.6") 1366 x 768 pixels Touchscreen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2828
Info modified on:
16 Feb 2022, 12:36:52
Short summary description HP RP9015 G1 i5-6500 3.2 GHz 39.6 cm (15.6") 1366 x 768 pixels Touchscreen:

HP RP9015 G1, 39.6 cm (15.6"), 1366 x 768 pixels, Intel® Core™ i5, i5-6500, Intel, 6th gen Intel® Core™ i5

Long summary description HP RP9015 G1 i5-6500 3.2 GHz 39.6 cm (15.6") 1366 x 768 pixels Touchscreen:

HP RP9015 G1. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Processor family: Intel® Core™ i5, Processor: i5-6500, Processor manufacturer: Intel. Internal memory: 16 GB. Total storage capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.