HP logo

HP OfficeJet Pro 9010 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6539
Info modified on:
19 Jul 2025, 07:35:39
Short summary description HP OfficeJet Pro 9010 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner:

HP OfficeJet Pro 9010 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP OfficeJet Pro 9010 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner:

HP OfficeJet Pro 9010 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.