HP logo

HP Thunderbolt Dock G2 Wired Thunderbolt 3 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32147
Info modified on:
14 Mar 2024, 19:51:15
Short summary description HP Thunderbolt Dock G2 Wired Thunderbolt 3 Black:

HP Thunderbolt Dock G2, Wired, Thunderbolt 3, Black, Kensington, China, HP

Long summary description HP Thunderbolt Dock G2 Wired Thunderbolt 3 Black:

HP Thunderbolt Dock G2. Connectivity technology: Wired, Host interface: Thunderbolt 3. Product colour: Black, Cable lock slot type: Kensington, Country of origin: China. Power source type: DC, Power supply: 230 W, Power supply type: External. Windows operating systems supported: Windows 10, Windows 7, Mobile operating systems supported: iOS, Other operating systems supported: ChromeOS. Width: 98 mm, Depth: 98 mm, Height: 69 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.