HP logo

HP AMD A10-9700 processor 3.5 GHz 2 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74517
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP AMD A10-9700 processor 3.5 GHz 2 MB L2:

HP AMD A10-9700, AMD A10, Socket AM4, 28 nm, AMD, A10-9700, 3.5 GHz

Long summary description HP AMD A10-9700 processor 3.5 GHz 2 MB L2:

HP AMD A10-9700. Processor family: AMD A10, Processor socket: Socket AM4, Processor lithography: 28 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR4-SDRAM, Memory clock speeds supported by processor: 2400 MHz. On-board graphics card model: AMD Radeon R7, On-board graphics card outputs supported: DisplayPort, HDMI, On-board graphics card base frequency: 1029 MHz. Market segment: Desktop, Supported instruction sets: AES, AVX

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.