HP logo

HP Chromebook 14 G5 Intel® Celeron® N3450 35.6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19349
Info modified on:
22 Jan 2025, 12:56:35
Short summary description HP Chromebook 14 G5 Intel® Celeron® N3450 35.6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Bronze:

HP Chromebook 14 G5, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description HP Chromebook 14 G5 Intel® Celeron® N3450 35.6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Bronze:

HP Chromebook 14 G5. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3450, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product colour: Bronze

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.