HP logo

HP LaserJet Color Managed E45028dn Colour 600 x 600 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36523
Info modified on:
15 Jul 2025, 07:14:17
Short summary description HP LaserJet Color Managed E45028dn Colour 600 x 600 DPI A4:

HP LaserJet Color Managed E45028dn, Laser, Colour, 600 x 600 DPI, A4, 27 ppm, Duplex printing

Long summary description HP LaserJet Color Managed E45028dn Colour 600 x 600 DPI A4:

HP LaserJet Color Managed E45028dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.