HP logo

HP LaserJet Enterprise M431f Multifunction Black and white Printer, Ethernet Only; Copier, Scanner

Data-sheet quality:
created/standardized by Icecat
Product views:
12283
Info modified on:
02 Jun 2025, 22:24:30
Short summary description HP LaserJet Enterprise M431f Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:

HP LaserJet Enterprise M431f Multifunction Black and white Printer, Ethernet Only; Copier, Scanner, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP LaserJet Enterprise M431f Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:

HP LaserJet Enterprise M431f Multifunction Black and white Printer, Ethernet Only; Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.