HP logo

HP LaserJet Managed E40040dn 1200 x 1200 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46192
Info modified on:
24 Jun 2025, 06:38:46
Short summary description HP LaserJet Managed E40040dn 1200 x 1200 DPI A4:

HP LaserJet Managed E40040dn, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Managed E40040dn 1200 x 1200 DPI A4:

HP LaserJet Managed E40040dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.