HP logo

HP Z8 G4 Intel® Xeon® 3106 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P1000 Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6582
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Apr 2021
Short summary description HP Z8 G4 Intel® Xeon® 3106 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P1000 Windows 10 Pro Tower Workstation Black:

HP Z8 G4, 1.7 GHz, Intel® Xeon®, 32 GB, 1.26 TB, DVD±RW, Windows 10 Pro

Long summary description HP Z8 G4 Intel® Xeon® 3106 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P1000 Windows 10 Pro Tower Workstation Black:

HP Z8 G4. Processor frequency: 1.7 GHz, Processor family: Intel® Xeon®, Processor: 3106. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® P1000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Form factor: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.