HP logo

HP 3ME26AA graphics card NVIDIA Quadro GV100 32 GB High Bandwidth Memory 2 (HBM2)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199586
Info modified on:
04 Jan 2024, 06:51:55
End of life date:
30 Sept 2022
Short summary description HP 3ME26AA graphics card NVIDIA Quadro GV100 32 GB High Bandwidth Memory 2 (HBM2):

HP 3ME26AA, Quadro GV100, 32 GB, High Bandwidth Memory 2 (HBM2), 4096 bit, PCI Express x16 3.0, 1 fan(s)

Long summary description HP 3ME26AA graphics card NVIDIA Quadro GV100 32 GB High Bandwidth Memory 2 (HBM2):

HP 3ME26AA. Graphics processor family: NVIDIA, Graphics processor: Quadro GV100. Discrete graphics card memory: 32 GB, Graphics card memory type: High Bandwidth Memory 2 (HBM2), Memory bus: 4096 bit. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.