HP logo

HP ProBook 440 G5 Notebook PC

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11856
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Mar 2020
Short summary description HP ProBook 440 G5 Notebook PC:

HP ProBook 440 G5 Notebook PC, 35.6 cm (14"), DDR4-SDRAM, Silver

Long summary description HP ProBook 440 G5 Notebook PC:

HP ProBook 440 G5 Notebook PC. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35.6 cm (14"). Internal memory type: DDR4-SDRAM. Product colour: Silver. Weight: 1.63 kg

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.