HP logo

HP OMEN 880-189a Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25180
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP OMEN 880-189a Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Desktop PC Black, Red:

HP OMEN 880-189a, 3.7 GHz, Intel® Core™ i7, 16 GB, 3.26 TB, DVD Super Multi, Windows 10 Home

Long summary description HP OMEN 880-189a Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 3.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Desktop PC Black, Red:

HP OMEN 880-189a. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i7, Processor: i7-8700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 3.26 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.