HP logo

HP V214b 20.7-inch Monitor

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82065
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Apr 2021
Short summary description HP V214b 20.7-inch Monitor:

HP V214b 20.7-inch Monitor, 52.6 cm (20.7"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description HP V214b 20.7-inch Monitor:

HP V214b 20.7-inch Monitor. Display diagonal: 52.6 cm (20.7"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.