HP logo

HP 15-bs659tx Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 520 FreeDOS Black

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9784
Info modified on:
30 Jan 2025, 19:37:28
End of life date:
31 Dec 2018
Short summary description HP 15-bs659tx Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 520 FreeDOS Black:

HP 15-bs659tx, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 2 TB

Long summary description HP 15-bs659tx Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 520 FreeDOS Black:

HP 15-bs659tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive: DVD. Operating system installed: FreeDOS. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.