HP logo

HP Z240 Tower Workstation

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9573
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Jun 2018
Short summary description HP Z240 Tower Workstation:

HP Z240 Tower Workstation, 3.3 GHz, Intel® Xeon® E3 v6, 8 GB, 1 TB, DVD-RW, Windows 10 Pro

Long summary description HP Z240 Tower Workstation:

HP Z240 Tower Workstation. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 v6, Processor: E3-1225V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics P630, Discrete graphics card model: NVIDIA® Quadro® P1000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Product type: Workstation

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.