HP 280 G2, 3.4 GHz, Intel® Core™ i5, 8 GB, 128 GB, DVD-RW, Windows 10 Pro
HP 280 G2. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC