HP logo

HP Pavilion 15-cc129tx Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940MX Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19274
Info modified on:
25 Jan 2025, 22:12:17
End of life date:
31 Jan 2019
Short summary description HP Pavilion 15-cc129tx Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940MX Windows 10 Home Silver:

HP Pavilion 15-cc129tx, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 15-cc129tx Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940MX Windows 10 Home Silver:

HP Pavilion 15-cc129tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.