HP logo

HP SP/CQ HDD 60GB 4200rpm Ultra ATA/100 internal hard drive 3.5" SATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31646
Info modified on:
04 Apr 2025, 11:56:48
Short summary description HP SP/CQ HDD 60GB 4200rpm Ultra ATA/100 internal hard drive 3.5" SATA:

HP SP/CQ HDD 60GB 4200rpm Ultra ATA/100, 60 GB, 4200 RPM, 3.5", SATA

Long summary description HP SP/CQ HDD 60GB 4200rpm Ultra ATA/100 internal hard drive 3.5" SATA:

HP SP/CQ HDD 60GB 4200rpm Ultra ATA/100. Hard drive capacity: 60 GB, Hard drive rotational speed: 4200 RPM, Hard drive size: 3.5", Host interface: SATA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.