HP logo

HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Wide Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53049
Info modified on:
22 Jan 2025, 05:36:55
Short summary description HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Wide Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP Elite x2 1012 G2, Intel® Core™ i7, 2.8 GHz, 31.2 cm (12.3"), 2736 x 1824 pixels, 16 GB, 512 GB

Long summary description HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Wide Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP Elite x2 1012 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 31.2 cm (12.3"), HD type: Wide Quad HD+, Display resolution: 2736 x 1824 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.