HP logo

HP 348 G7 Notebook PC

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
8294
Info modified on:
21 Apr 2023, 11:46:01
End of life date:
31 Mar 2022
Short summary description HP 348 G7 Notebook PC:

HP 348 G7 Notebook PC, 225.9 mm, 324 mm, 19.9 mm

Long summary description HP 348 G7 Notebook PC:

HP 348 G7 Notebook PC. Width: 225.9 mm, Depth: 324 mm, Height: 19.9 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.