HP logo

HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver

Brand:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107655
Info modified on:
22 Jan 2025, 04:52:25
Short summary description HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

HP 250 G7, Intel® Core™ i3, 1.2 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, FreeDOS

Long summary description HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.