HP logo

HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27781
Info modified on:
19 May 2025, 23:15:33
Short summary description HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:

HP Tango , Colour, 2, 4800 x 1200 DPI, A4, 500 pages per month, 11 ppm

Long summary description HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:

HP Tango . Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 11 ppm. Duplex printing. Wi-Fi. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.