HP logo

HP 22yh Display

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30678
Info modified on:
25 Nov 2022, 10:15:01
End of life date:
30 Apr 2021
Short summary description HP 22yh Display:

HP 22yh Display, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms

Long summary description HP 22yh Display:

HP 22yh Display. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.