HP logo

HP LaserJet M436dn Multifunction Black and white Printer, Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111926
Info modified on:
31 Jul 2025, 10:29:27
Short summary description HP LaserJet M436dn Multifunction Black and white Printer, Copier, Scanner:

HP LaserJet M436dn Multifunction Black and white Printer, Copier, Scanner, Laser, Mono printing, 1200 x 1200 DPI, Colour copying, A3, White, Black

Long summary description HP LaserJet M436dn Multifunction Black and white Printer, Copier, Scanner:

HP LaserJet M436dn Multifunction Black and white Printer, Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Duplex functions: Print, Scan. Maximum ISO A-series paper size: A3. Product colour: White, Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.