HP logo

HP Smart Tank 672 All-in-One Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26712
Info modified on:
19 May 2025, 20:52:46
Short summary description HP Smart Tank 672 All-in-One Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP Smart Tank 672 All-in-One, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey, White

Long summary description HP Smart Tank 672 All-in-One Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP Smart Tank 672 All-in-One. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.