HP ProBook 645 G3, AMD PRO A10, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, Windows 10 Pro
HP ProBook 645 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A10, Processor: PRO A10-8730B, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Storage media: SSD, Optical drive: DVD Super Multi. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro. Product colour: Black, Silver