HP logo

HP Z27n G2 27-inch Display

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18007
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Oct 2021
Short summary description HP Z27n G2 27-inch Display:

HP Z27n G2 27-inch Display, 613 mm, 214 mm, 509 mm, 8 kg, 613 mm, 47.1 mm

Long summary description HP Z27n G2 27-inch Display:

HP Z27n G2 27-inch Display. Width (with stand): 613 mm, Depth (with stand): 214 mm, Height (with stand): 509 mm. Package width: 707 mm, Package depth: 446 mm, Package height: 282 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.