HP logo

HP Classic Briefcase

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214654
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Oct 2022
Short summary description HP Classic Briefcase:

HP Classic Briefcase, Briefcase, 39.6 cm (15.6"), Shoulder strap, 440 g

Long summary description HP Classic Briefcase:

HP Classic Briefcase. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Carrying handle, Shoulder strap. Weight: 440 g. Surface coloration: Monochromatic

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.