HP logo

HP EliteDisplay E273 27-inch Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14577
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
30 Jun 2021
Short summary description HP EliteDisplay E273 27-inch Monitor:

HP EliteDisplay E273 27-inch Monitor, 610.9 mm, 213.9 mm, 533.9 mm, 7.02 kg, 610.9 mm, 50.2 mm

Long summary description HP EliteDisplay E273 27-inch Monitor:

HP EliteDisplay E273 27-inch Monitor. Width (with stand): 610.9 mm, Depth (with stand): 213.9 mm, Height (with stand): 533.9 mm. Package weight: 9.8 kg

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.