HP logo

HP EliteDisplay E243i 24-inch Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18082
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
30 Jun 2021
Short summary description HP EliteDisplay E243i 24-inch Monitor:

HP EliteDisplay E243i 24-inch Monitor, 532 mm, 213.9 mm, 362.3 mm, 6.36 kg, 532 mm, 46.4 mm

Long summary description HP EliteDisplay E243i 24-inch Monitor:

HP EliteDisplay E243i 24-inch Monitor. Width (with stand): 532 mm, Depth (with stand): 213.9 mm, Height (with stand): 362.3 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.