location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprout Pro by G2

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprout Pro by G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EW49PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781888253 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Sprout Pro by G2 :
The short editorial description of HP Sprout Pro by G2

Sprout Pro by G2
More>>>
HP Sprout Pro by G2:
The official marketing text of HP Sprout Pro by G2 as supplied by the manufacturer

Technology that revolutionizes interactivity
Sprout Pro by HP empowers you to manipulate the physical and digital worlds in innovative ways. Built with a PC, projector, hi-res cameras, Touch Mat and 2D and 3D capture capabilities for an unbelievable experience.

Short summary description HP Sprout Pro by G2:
This short summary of the HP Sprout Pro by G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprout Pro by G2

Long summary description HP Sprout Pro by G2:
This is an auto-generated long summary of HP Sprout Pro by G2 based on the first three specs of the first five spec groups.

HP Sprout Pro by G2

Take interactive experiences to the next level

Highly visual and hands-on experiences are made possible with dual multi-touch displays, a unique 20-point Touch Mat and hi-res cameras. Make collaboration and productivity seamless.

Bring rich content to life

Quickly capture objects in 2D and 3D using the unique WorkTools[5] software. Leverage the pressure-sensitive active pen to edit content in real-time and empower creativity.

Designed to be fuss-free

Reduce the need for extra hardware with a system that integrates multiple technologies. It seamlessly adapts to changing environments.

WorkTools Software

A powerful suite of tools that gives easy access to the advanced PC’s features. For example, scan and manipulate content in 2D and 3D via an interactive clipboard or even manage how displays will appear on a third monitor. [5]

21.3” Diagonal Projected Touch Display

The high-resolution Full HD projector projects on a 20-point horizontal Touch Mat enabling two sets of hands to bring new meaning to hands-on computing. [8]

Camera 3D

Get fast and convenient 3D scanning by holding and rotating the object in your hand while the advanced PC scans the image. [7]

HP 3D Scan Software Pro v5

Capture reality and create precise 360° 3D models using enhanced structured light scanning technology to enable productivity and creativity. [6]

HP Touch Mat

The breakthrough Touch Mat is 2.2mm thick and is designed with a 20-point capacitive surface that lets up to four hands work at once. Enhanced with active pen capability and a 3:2 aspect ratio, it enables scanning documents up to A3 or tabloid size. [9]

HP Active Pen

With 2048 levels of pressure sensitivity, the pen enables intuitive precision digital inking. The pen gives the natural feeling of writing with a pen on paper when using it on the horizontal Touch Mat.

3-Year Limited Warranty

A 3-year peace-of-mind limited warranty (parts/labor/onsite) keeps your focus where it should be.

Wireless Keyboard and Mouse Set

A wireless keyboard and mouse set comes with the advanced PC.

23.8” Diagonal Vertical Touch Display

The gorgeous 23.8" diagonal, vertically oriented touch display is in Full HD and gives up to two hands total tactile control. [11]

PCIe SSD storage

Enabled for state-of-the-art storage that provides exceptional performance and reliability. [4]

Professional SDK

Professional Software Development Kit with advanced hardware access, allows developers to create apps for this advanced PC. [2]

NVIDIA® GeForce® GTX 960M Graphics

Enables faster 3D scanning and smoother control when using 3D apps. [3,10]

Disclaimer HP Sprout Pro by G2:
Disclaimer

[2] Not included. License is available separately.
[3] Faster 3D scanning and smoother control while using 3D apps is compared to the previous generations of Sprout.
[4] PCIe SSD sold separately.
[5] WorkTools is currently only available on Sprout Pro G2 and higher. Internet access required. Some apps referenced through WorkTools may require purchase.
[6] HP 3D Scan Software Pro v5 is currently available to download through Discover in the WorkTools software that is included standard with Sprout Pro G2. It is available for purchase separately with other PCs. Internet access required. Minimum system requirements for other PCs include Windows 7 or higher and a USB port to upload HP 3D Scan software Pro v5.
[7] Camera 3D is available on Sprout Pro by HP G2.
[8] 21.3 inch Diagonal Projected Touch Display is only available on Sprout Pro by HP G2.
[9] A3 document size refers to 29.7 x 42.0 cm or 11.69 x 16.53 inches. Tabloid document size refers to 43.2 cm x 27.9 cm or 17 x 11 inches.
[10] NVIDIA® GeForce® GTX 960M Graphics is only available on Sprout Pro by HP G2.
[11] 23.8 inch Diagonal Vertical Touch Display is only available on Sprout Pro by HP G2.