HP ProBook 445R G6, AMD Ryzen™ 7, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 16 GB, 500 GB
HP ProBook 445R G6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: FreeDOS. Product colour: Silver