HP logo

HP Spectre Bluetooth® Mouse 500

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
357737
Info modified on:
14 Jun 2024, 10:21:09
End of life date:
30 Sept 2020
Short summary description HP Spectre Bluetooth® Mouse 500:

HP Spectre Bluetooth® Mouse 500, Ambidextrous, Blue LED, Bluetooth, 1600 DPI, Silver

Long summary description HP Spectre Bluetooth® Mouse 500:

HP Spectre Bluetooth® Mouse 500. Form factor: Ambidextrous. Movement detection technology: Blue LED, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Control panel: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.