HP logo

HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7971
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Jun 2021
Short summary description HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black, Silver:

HP ProDesk 400 G6, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, FreeDOS

Long summary description HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black, Silver:

HP ProDesk 400 G6. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-9500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 250 W. Form factor: Micro Tower. Product type: PC. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.