HP logo

HP 14s-cf3028tu Intel® Core™ i3 i3-1005G1 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4026
Info modified on:
01 Feb 2025, 05:44:18
End of life date:
31 Jan 2022
Short summary description HP 14s-cf3028tu Intel® Core™ i3 i3-1005G1 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 14s-cf3028tu, Intel® Core™ i3, 1.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description HP 14s-cf3028tu Intel® Core™ i3 i3-1005G1 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 14s-cf3028tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.